TE Connectivity Ring Terminals 1577625-1

Description
Body Features Insulation Sleeve Color : Gray Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter (Min) : 1.14 MM  [.044 INCH ] Compatible Insulation Diameter Range : 1.14 - 2.03 MM  [.045 - .08 INCH ] Product Length : 17.99 MM  [.708 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .518 Wire Size (AWG) : 20 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Current Rating (AMP) : 1 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Gray Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter (Min) : 1.14 MM  [.044 INCH ] Compatible Insulation Diameter Range : 1.14 - 2.03 MM  [.045 - .08 INCH ] Product Length : 17.99 MM  [.708 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .518 Wire Size (AWG) : 20 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Current Rating (AMP) : 1 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 1577625-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
1577625-1
Ring Terminals 1577625-1
Body Features Insulation Sleeve Color : Gray Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter (Min) : 1.14 MM  [.044 INCH ] Compatible Insulation Diameter Range : 1.14 - 2.03 MM  [.045 - .08 INCH ] Product Length : 17.99 MM  [.708 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .518 Wire Size (AWG) : 20 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Current Rating (AMP) : 1 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]

Body Features


  • Insulation Sleeve Color : Gray

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Compatible Insulation Diameter (Max) : 2.03 MM  [.08 INCH ]
  • Compatible Insulation Diameter (Min) : 1.14 MM  [.044 INCH ]
  • Compatible Insulation Diameter Range : 1.14 - 2.03 MM  [.045 - .08 INCH ]
  • Product Length : 17.99 MM  [.708 INCH ]
  • Stud Diameter : 3.68 MM  [.145 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .518
  • Wire Size (AWG) : 20
  • Wire Size (CMA) : 509 - 3260

Electrical Characteristics


  • Current Rating (AMP) : 1

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #6, M3.5
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]
Buy Now
Terminals - Ring Connectors - A128072-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A128072-ND
Terminals - Ring Connectors A128072-ND
CONN RING CIRC 20AWG #6 CRIMP

CONN RING CIRC 20AWG #6 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1577625-1
Terminals 1577625-1
Terminals TERML RT PIDG PEEK STRATO 20 AWG

Terminals TERML RT PIDG PEEK STRATO 20 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1577625-1 A128072-ND 1577625-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Nickel Copper
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 022689-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Connector Contacts - 107892-91 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627024-5 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details