TE Connectivity Connector Contacts 1-533082-0

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Type : Pin Mechanical Attachment PCB Mount Retention : Without Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Type : Pin Mechanical Attachment PCB Mount Retention : Without Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1-533082-0 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1-533082-0
Connector Contacts 1-533082-0
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Type : Pin Mechanical Attachment PCB Mount Retention : Without Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Unplated
  • Contact Orientation : Straight
  • Contact Type : Pin

Mechanical Attachment


  • PCB Mount Retention : Without
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-533082-0
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100645-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
Connector Contacts - 1-104479-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 1-1627154-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Ring Terminals - 1-1377173-1 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details