TE Connectivity Ring Terminals 155406-5

Description
Body Features Terminal & Contact Weight : .487 G  [.017 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.65 MM , 3.55 MM  [.065 INCH , .14 INCH ] Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter (Min) (INCH) : .12 Compatible Insulation Diameter Range : 3.05 - 4.32 MM  [.12 - .17 INCH ] Product Length : 20.32 MM  [.8 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .487 G  [.017 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.65 MM , 3.55 MM  [.065 INCH , .14 INCH ] Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter (Min) (INCH) : .12 Compatible Insulation Diameter Range : 3.05 - 4.32 MM  [.12 - .17 INCH ] Product Length : 20.32 MM  [.8 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 155406-5 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
155406-5
Ring Terminals 155406-5
Body Features Terminal & Contact Weight : .487 G  [.017 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.65 MM , 3.55 MM  [.065 INCH , .14 INCH ] Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter (Min) (INCH) : .12 Compatible Insulation Diameter Range : 3.05 - 4.32 MM  [.12 - .17 INCH ] Product Length : 20.32 MM  [.8 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .487 G  [.017 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.65 MM , 3.55 MM  [.065 INCH , .14 INCH ]
  • Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .12
  • Compatible Insulation Diameter Range : 3.05 - 4.32 MM  [.12 - .17 INCH ]
  • Product Length : 20.32 MM  [.8 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 10000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A110994CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A110994CT-ND
Terminals - Ring Connectors A110994CT-ND
CONN RING OVAL 14-18AWG #10

CONN RING OVAL 14-18AWG #10

Buy Now Datasheet
Terminals - Ring Connectors - A110994TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A110994TR-ND
Terminals - Ring Connectors A110994TR-ND
CONN RING OVAL 14-18AWG #10

CONN RING OVAL 14-18AWG #10

Buy Now Datasheet
Terminals WIRE TERM RNG TONGUE 18-14 ST - 792-155406-5 - Utmel Electronic Limited
Hong Kong, China
Terminals WIRE TERM RNG TONGUE 18-14 ST
792-155406-5
Terminals WIRE TERM RNG TONGUE 18-14 ST 792-155406-5
Terminals WIRE TERM RNG TONGUE 18-14 ST

Terminals WIRE TERM RNG TONGUE 18-14 ST

Supplier's Site
Sheung Wan, Hong Kong
Terminals
155406-5
Terminals 155406-5
Terminals WIRE TERM RNG TONGUE 18-14 ST

Terminals WIRE TERM RNG TONGUE 18-14 ST

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 155406-5 A110994CT-ND A110994TR-ND 792-155406-5 155406-5
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals WIRE TERM RNG TONGUE 18-14 ST Terminals
Material Unplated Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-141175-1 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 20 to 27 AWG
View Details
Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details
Connector Contacts - 1-1663129-1 - TE Connectivity
Specs
Features RoHS
View Details