TE Connectivity
Connector Contacts
1-583853-3
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 17.27 MM [.68 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Type : Socket
Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1022
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 17.27 MM [.68 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Type : Socket
Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1022
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 17.27 MM [.68 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Type : Socket
Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1022
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 5
- Contact Length : 17.27 MM [.68 INCH ]
- Contact Mating Area Plating Material : Unplated
- Contact Orientation : Straight
- Contact Type : Socket
Dimensions
- Wire Size (MMSQ) : .2 - .52
- Wire Size (AWG) : 24 - 20
- Wire Size (CMA) : 404 - 1022
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 7000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-583853-3 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pre-Tin
Features
RoHS
North American
26 to 30 AWG
View Details
Material
Pre-Tin
Features
RoHS
North American
14 to 18 AWG
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3300 to 0.8200 mm2
View Details