TE Connectivity Splices 1565061-2

Description
Body Features Splice Features : Sight Hole Contact Features Barrel Type : Open Dimensions Product Length (MM) : 19 Packaging Features Packaging Method : Box Product Type Features Sealable : No Splice Type : Parallel Splice
Request a Quote
Description
Body Features Splice Features : Sight Hole Contact Features Barrel Type : Open Dimensions Product Length (MM) : 19 Packaging Features Packaging Method : Box Product Type Features Sealable : No Splice Type : Parallel Splice
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1565061-2 - TE Connectivity
Berwyn, PA, United States
Splices
1565061-2
Splices 1565061-2
Body Features Splice Features : Sight Hole Contact Features Barrel Type : Open Dimensions Product Length (MM) : 19 Packaging Features Packaging Method : Box Product Type Features Sealable : No Splice Type : Parallel Splice

Body Features


  • Splice Features : Sight Hole

Contact Features


  • Barrel Type : Open

Dimensions


  • Product Length (MM) : 19

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Sealable : No
  • Splice Type : Parallel Splice
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1565061-2
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 1-1871131-3 - TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 2.7 to 6.6 mm2
View Details
Quick Disconnects - 1-1659252-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details