TE Connectivity Splices 155914-1

Description
Body Features Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Splice Capacity : 1 Contact Features Contact Base Material : Brass Dimensions Product Length : 52.4 MM  [2.062 INCH ] Terminal Material Thickness : .66 MM  [.025 INCH ] Housing Features Housing Material : Polypropylene Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Splice Capacity : 1 Contact Features Contact Base Material : Brass Dimensions Product Length : 52.4 MM  [2.062 INCH ] Terminal Material Thickness : .66 MM  [.025 INCH ] Housing Features Housing Material : Polypropylene Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 155914-1 - TE Connectivity
Berwyn, PA, United States
Splices
155914-1
Splices 155914-1
Body Features Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Splice Capacity : 1 Contact Features Contact Base Material : Brass Dimensions Product Length : 52.4 MM  [2.062 INCH ] Terminal Material Thickness : .66 MM  [.025 INCH ] Housing Features Housing Material : Polypropylene Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Terminal & Contact Weight : 1 G  [.035 OZ ]

Configuration Features


  • Splice Capacity : 1

Contact Features


  • Contact Base Material : Brass

Dimensions


  • Product Length : 52.4 MM  [2.062 INCH ]
  • Terminal Material Thickness : .66 MM  [.025 INCH ]

Housing Features


  • Housing Material : Polypropylene

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 155914-1
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175194-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Terminals - Specialized Connectors - A101887-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Connector Contacts - 104480-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Shielded Contacts - 059861-000 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details