TE Connectivity PCB Spring Contacts 1551574-5

Description
Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Stainless Steel Contact Current Rating (Max) (AMP) : .5 Contact Underplating Material : Nickel Contact Working Range (High) : 2.3 MM  [.091 INCH ] Contact Working Range (Low) : 1.7 MM  [.067 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 3.26 MM  [.128 INCH ] Product Width : 1.15 MM  [.045 INCH ] Uncompressed Height : 2.6 MM  [.102 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 4500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : Yes Spring Finger Type : Preloaded - C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Stainless Steel Contact Current Rating (Max) (AMP) : .5 Contact Underplating Material : Nickel Contact Working Range (High) : 2.3 MM  [.091 INCH ] Contact Working Range (Low) : 1.7 MM  [.067 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 3.26 MM  [.128 INCH ] Product Width : 1.15 MM  [.045 INCH ] Uncompressed Height : 2.6 MM  [.102 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 4500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : Yes Spring Finger Type : Preloaded - C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Spring Contacts - 1551574-5 - TE Connectivity
Berwyn, PA, United States
PCB Spring Contacts
1551574-5
PCB Spring Contacts 1551574-5
Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Stainless Steel Contact Current Rating (Max) (AMP) : .5 Contact Underplating Material : Nickel Contact Working Range (High) : 2.3 MM  [.091 INCH ] Contact Working Range (Low) : 1.7 MM  [.067 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 3.26 MM  [.128 INCH ] Product Width : 1.15 MM  [.045 INCH ] Uncompressed Height : 2.6 MM  [.102 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 4500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : Yes Spring Finger Type : Preloaded - C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 1
  • Side Protected : No

Contact Features


  • Contact Base Material : Stainless Steel
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Underplating Material : Nickel
  • Contact Working Range (High) : 2.3 MM  [.091 INCH ]
  • Contact Working Range (Low) : 1.7 MM  [.067 INCH ]
  • PCB Contact Termination Area Plating Material : Gold
  • Point of Contact Area Plating Material : Gold

Dimensions


  • Product Length : 3.26 MM  [.128 INCH ]
  • Product Width : 1.15 MM  [.045 INCH ]
  • Uncompressed Height : 2.6 MM  [.102 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 4500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Scalable : Yes
  • Spring Finger Type : Preloaded - C-Clip

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1551574-5
Product Name PCB Spring Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1534685-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29.5 AWG
View Details
Coax Contacts - 1-1393662-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102918-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-104481-2 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details