TE Connectivity Ring Terminals 1599297-3

Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.4 MM  [.09 INCH ] Compatible Insulation Diameter Range : 1.9 - 2.4 MM  [.07 - .09 INCH ] Product Length : 21 MM  [.82 INCH ] Wire Size (MMSQ) : 1.3 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2582 - 4106 Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4 Wire Insulation Support Retention Type : Insulation Support
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.4 MM  [.09 INCH ] Compatible Insulation Diameter Range : 1.9 - 2.4 MM  [.07 - .09 INCH ] Product Length : 21 MM  [.82 INCH ] Wire Size (MMSQ) : 1.3 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2582 - 4106 Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4 Wire Insulation Support Retention Type : Insulation Support
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 1599297-3 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
1599297-3
Ring Terminals 1599297-3
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.4 MM  [.09 INCH ] Compatible Insulation Diameter Range : 1.9 - 2.4 MM  [.07 - .09 INCH ] Product Length : 21 MM  [.82 INCH ] Wire Size (MMSQ) : 1.3 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2582 - 4106 Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4 Wire Insulation Support Retention Type : Insulation Support

Contact Features


  • Barrel Type : Open
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 2.4 MM  [.09 INCH ]
  • Compatible Insulation Diameter Range : 1.9 - 2.4 MM  [.07 - .09 INCH ]
  • Product Length : 21 MM  [.82 INCH ]
  • Wire Size (MMSQ) : 1.3 - 2
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2582 - 4106

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M4
  • Wire Insulation Support Retention Type : Insulation Support
Buy Now
Terminals - Ring Connectors - A128090-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A128090-ND
Terminals - Ring Connectors A128090-ND
RING TONGUE M4

RING TONGUE M4

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1599297-3 A128090-ND
Product Name Ring Terminals Terminals - Ring Connectors
Material Tin Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163083-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Splices - 108961N008 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 093790-000 - TE Connectivity
TE Connectivity
Specs
North American 18 to 22 AWG
International 0.7500 to 34 mm2
View Details