TE Connectivity Connector Contacts 1-583989-6

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Tin Alloy Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : None Dimensions Wire Size (MMSQ) : .3 - .75 Wire Size (AWG) : 22 - 18 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Product Type Features Connector & Contact Terminates To : Wire & Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Tin Alloy Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : None Dimensions Wire Size (MMSQ) : .3 - .75 Wire Size (AWG) : 22 - 18 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Product Type Features Connector & Contact Terminates To : Wire & Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1-583989-6 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1-583989-6
Connector Contacts 1-583989-6
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Tin Alloy Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : None Dimensions Wire Size (MMSQ) : .3 - .75 Wire Size (AWG) : 22 - 18 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Product Type Features Connector & Contact Terminates To : Wire & Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Copper Tin Alloy
  • Contact Mating Area Plating Material : Gold
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : None

Dimensions


  • Wire Size (MMSQ) : .3 - .75
  • Wire Size (AWG) : 22 - 18

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-583989-6
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 1-175216-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 0603-16-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers