TE Connectivity Magnet Wire Terminals 1601137-2

Description
Contact Features Magnet Wire Terminal Type : Blade Receptacle Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 23 - 15 Magnet Wire Size (MM) : .56 - 1.47 Product Length : 7.87 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM  [.032 INCH ] Terminal Height : 6.2 MM  [.244 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Blade Receptacle Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 23 - 15 Magnet Wire Size (MM) : .56 - 1.47 Product Length : 7.87 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM  [.032 INCH ] Terminal Height : 6.2 MM  [.244 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1601137-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1601137-2
Magnet Wire Terminals 1601137-2
Contact Features Magnet Wire Terminal Type : Blade Receptacle Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 23 - 15 Magnet Wire Size (MM) : .56 - 1.47 Product Length : 7.87 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM  [.032 INCH ] Terminal Height : 6.2 MM  [.244 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Blade Receptacle
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 23 - 15
  • Magnet Wire Size (MM) : .56 - 1.47
  • Product Length : 7.87 MM  [.3 INCH ]
  • Stock Thickness (Magnet Wire Side) : .81 MM  [.032 INCH ]
  • Terminal Height : 6.2 MM  [.244 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111006CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111006CT-ND
Terminals - Magnetic Wire Connectors A111006CT-ND
CONN MAG TERM 15-23AWG IDC

CONN MAG TERM 15-23AWG IDC

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111006TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111006TR-ND
Terminals - Magnetic Wire Connectors A111006TR-ND
CONN MAG TERM 15-23AWG IDC

CONN MAG TERM 15-23AWG IDC

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1601137-2
Terminals 1601137-2
Terminals 151-003-014= WIRE2BLADE,MED,SMZ

Terminals 151-003-014= WIRE2BLADE,MED,SMZ

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1601137-2 A111006CT-ND A111006TR-ND 1601137-2
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Wire End Caps - 034913-000 - TE Connectivity
Specs
Features RoHS
View Details
Wire-to-Board Connector Contacts - 1-167300-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Quick Disconnects - 1-1377175-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Connector Contacts - 102918-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details