TE Connectivity Splices 1601625-1

Description
Body Features Plating Material : Unplated Splice Material : Brass Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Unplated Terminal & Splice Type : Splice Dimensions Material Thickness : .46 MM  [.018 INCH ] Material Width : 3.91 MM  [.154 INCH ] Overall Length : 3.91 MM  [.154 INCH ] Wire Diameter Range : .76 - 1.29 MM  [.03 - .051 INCH ] Wire Size (MMSQ) : .45 - 1.3 Wire Size (AWG) : 20.5 - 16 Wire Size (CMA) : 900 - 2600 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 35000 Product Type Features Barrel Style : Standard Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Discrete Wire Termination Features Crimpband Type : RTM (Non-Magnetic Wire) Termination Method : Crimp
Request a Quote Datasheet
Description
Body Features Plating Material : Unplated Splice Material : Brass Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Unplated Terminal & Splice Type : Splice Dimensions Material Thickness : .46 MM  [.018 INCH ] Material Width : 3.91 MM  [.154 INCH ] Overall Length : 3.91 MM  [.154 INCH ] Wire Diameter Range : .76 - 1.29 MM  [.03 - .051 INCH ] Wire Size (MMSQ) : .45 - 1.3 Wire Size (AWG) : 20.5 - 16 Wire Size (CMA) : 900 - 2600 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 35000 Product Type Features Barrel Style : Standard Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Discrete Wire Termination Features Crimpband Type : RTM (Non-Magnetic Wire) Termination Method : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 1601625-1 - TE Connectivity
Berwyn, PA, United States
Splices
1601625-1
Splices 1601625-1
Body Features Plating Material : Unplated Splice Material : Brass Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Unplated Terminal & Splice Type : Splice Dimensions Material Thickness : .46 MM  [.018 INCH ] Material Width : 3.91 MM  [.154 INCH ] Overall Length : 3.91 MM  [.154 INCH ] Wire Diameter Range : .76 - 1.29 MM  [.03 - .051 INCH ] Wire Size (MMSQ) : .45 - 1.3 Wire Size (AWG) : 20.5 - 16 Wire Size (CMA) : 900 - 2600 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 35000 Product Type Features Barrel Style : Standard Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Discrete Wire Termination Features Crimpband Type : RTM (Non-Magnetic Wire) Termination Method : Crimp

Body Features


  • Plating Material : Unplated
  • Splice Material : Brass

Configuration Features


  • Number of Serrations : 7
  • Splice Capacity : 3
  • Strip Orientation : End Feed

Contact Features


  • Contact Plating Material : Unplated
  • Terminal & Splice Type : Splice

Dimensions


  • Material Thickness : .46 MM  [.018 INCH ]
  • Material Width : 3.91 MM  [.154 INCH ]
  • Overall Length : 3.91 MM  [.154 INCH ]
  • Wire Diameter Range : .76 - 1.29 MM  [.03 - .051 INCH ]
  • Wire Size (MMSQ) : .45 - 1.3
  • Wire Size (AWG) : 20.5 - 16
  • Wire Size (CMA) : 900 - 2600

Electrical Characteristics


  • Operating Voltage : 250 V

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 35000

Product Type Features


  • Barrel Style : Standard
  • Barrel Type : Open Barrel
  • Insulated : No
  • Product Type : Splice
  • Sealable : No
  • Serrated : Yes
  • Splice Type : Thru Splice
  • Wire/Cable Type : Discrete Wire

Termination Features


  • Crimpband Type : RTM (Non-Magnetic Wire)
  • Termination Method : Crimp
Buy Now
Sheung Wan, Hong Kong
Terminals
1601625-1
Terminals 1601625-1
Terminals L061D18B

Terminals L061D18B

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 1601625-1 1601625-1
Product Name Splices Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details