TE Connectivity Splices 1601481-1

Description
Configuration Features Number of Serrations : 0 Splice Capacity : 1 Strip Orientation : Side Feed Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Product Length : 19.81 MM  [.78 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Wire Size (CMA) : 1200 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Serrations : 0 Splice Capacity : 1 Strip Orientation : Side Feed Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Product Length : 19.81 MM  [.78 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Wire Size (CMA) : 1200 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 1601481-1 - TE Connectivity
Berwyn, PA, United States
Splices
1601481-1
Splices 1601481-1
Configuration Features Number of Serrations : 0 Splice Capacity : 1 Strip Orientation : Side Feed Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Product Length : 19.81 MM  [.78 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Wire Size (CMA) : 1200 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Configuration Features


  • Number of Serrations : 0
  • Splice Capacity : 1
  • Strip Orientation : Side Feed

Contact Features


  • Contact Base Material : Brass
  • Terminal Plating Material : Tin

Dimensions


  • Product Length : 19.81 MM  [.78 INCH ]
  • Terminal Material Thickness : .81 MM  [.032 INCH ]
  • Wire Size (MMSQ) : .5
  • Wire Size (AWG) : 20
  • Wire Size (CMA) : 1200

Electrical Characteristics


  • Operating Voltage (V) : 250

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Strip

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire
  • Sealable : No

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1601481-1
Terminals 1601481-1
Terminals .059X.032TAB,LH, WELD TERM

Terminals .059X.032TAB,LH, WELD TERM

Buy Now

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 1601481-1 1601481-1
Product Name Splices Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 1-1377173-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Connector Contacts - 102548-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Splices - 108961N008 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 4 to 6 mm2
View Details