TE Connectivity Magnet Wire Terminals 160464-3

Description
Configuration Features Strip Orientation : End Feed Contact Features Mating Pin Diameter : 2.31 MM  [.091 INCH ] Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Compatible Insulation Diameter (Max) : 4 MM  [.161 INCH ] Compatible Insulation Diameter Range : 3.4 - 4 MM  [.134 - .161 INCH ] Lead Wire Size (AWG) : 18 - 16 Lead Wire Size (MMSQ) : .82 - 1.3 Product Length : 17.3 MM  [.7 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 5.9 MM  [.232 INCH ] Mechanical Attachment Wire Insulation Support : With Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Configuration Features Strip Orientation : End Feed Contact Features Mating Pin Diameter : 2.31 MM  [.091 INCH ] Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Compatible Insulation Diameter (Max) : 4 MM  [.161 INCH ] Compatible Insulation Diameter Range : 3.4 - 4 MM  [.134 - .161 INCH ] Lead Wire Size (AWG) : 18 - 16 Lead Wire Size (MMSQ) : .82 - 1.3 Product Length : 17.3 MM  [.7 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 5.9 MM  [.232 INCH ] Mechanical Attachment Wire Insulation Support : With Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 160464-3 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
160464-3
Magnet Wire Terminals 160464-3
Configuration Features Strip Orientation : End Feed Contact Features Mating Pin Diameter : 2.31 MM  [.091 INCH ] Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Compatible Insulation Diameter (Max) : 4 MM  [.161 INCH ] Compatible Insulation Diameter Range : 3.4 - 4 MM  [.134 - .161 INCH ] Lead Wire Size (AWG) : 18 - 16 Lead Wire Size (MMSQ) : .82 - 1.3 Product Length : 17.3 MM  [.7 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 5.9 MM  [.232 INCH ] Mechanical Attachment Wire Insulation Support : With Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Strip Orientation : End Feed

Contact Features


  • Mating Pin Diameter : 2.31 MM  [.091 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Silver

Dimensions


  • Compatible Insulation Diameter (Max) : 4 MM  [.161 INCH ]
  • Compatible Insulation Diameter Range : 3.4 - 4 MM  [.134 - .161 INCH ]
  • Lead Wire Size (AWG) : 18 - 16
  • Lead Wire Size (MMSQ) : .82 - 1.3
  • Product Length : 17.3 MM  [.7 INCH ]
  • Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ]
  • Terminal Height : 5.9 MM  [.232 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Product Type Features


  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 160464-3
Product Name Magnet Wire Terminals
Material Silver
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175196-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Connector Contacts - 102437-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Magnet Wire Terminals - 1-1394430-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details