TE Connectivity Magnet Wire Terminals 1601147-3

Description
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Tab Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 1.02 MM  [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 17 - 16 Magnet Wire Size (MM) : 1.15 - 1.29 Product Length : 8.76 MM  [.345 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 3.18 MM  [.125 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Package Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Tab Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 1.02 MM  [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 17 - 16 Magnet Wire Size (MM) : 1.15 - 1.29 Product Length : 8.76 MM  [.345 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 3.18 MM  [.125 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Package Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1601147-3 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1601147-3
Magnet Wire Terminals 1601147-3
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Tab Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 1.02 MM  [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 17 - 16 Magnet Wire Size (MM) : 1.15 - 1.29 Product Length : 8.76 MM  [.345 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 3.18 MM  [.125 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Package Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Contact Underplating Material : Nickel
  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .5 MM  [.02 INCH ]
  • Mating Tab Width : 1.02 MM  [.02 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 17 - 16
  • Magnet Wire Size (MM) : 1.15 - 1.29
  • Product Length : 8.76 MM  [.345 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 3.18 MM  [.125 INCH ]

Mechanical Attachment


  • Mating Retention Type : Barbs

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1601147-3
Terminals 1601147-3
Terminals TAB,PCB,MMD,SMZ

Terminals TAB,PCB,MMD,SMZ

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 1601147-3 1601147-3
Product Name Magnet Wire Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1534686-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 102348-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details