TE Connectivity Ring Terminals 1577634-1

Description
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 2.67 MM  [.106 INCH ] Compatible Insulation Diameter Range : 1.4 - 2.67 MM  [.055 - .106 INCH ] Product Length : 28.38 MM  [1.117 INCH ] Stud Diameter : 6.74 MM  [.265 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .823 - 1.31 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1600 - 2800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 2.67 MM  [.106 INCH ] Compatible Insulation Diameter Range : 1.4 - 2.67 MM  [.055 - .106 INCH ] Product Length : 28.38 MM  [1.117 INCH ] Stud Diameter : 6.74 MM  [.265 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .823 - 1.31 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1600 - 2800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 1577634-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
1577634-1
Ring Terminals 1577634-1
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 2.67 MM  [.106 INCH ] Compatible Insulation Diameter Range : 1.4 - 2.67 MM  [.055 - .106 INCH ] Product Length : 28.38 MM  [1.117 INCH ] Stud Diameter : 6.74 MM  [.265 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .823 - 1.31 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1600 - 2800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Compatible Insulation Diameter (Max) : 2.67 MM  [.106 INCH ]
  • Compatible Insulation Diameter Range : 1.4 - 2.67 MM  [.055 - .106 INCH ]
  • Product Length : 28.38 MM  [1.117 INCH ]
  • Stud Diameter : 6.74 MM  [.265 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .823 - 1.31
  • Wire Size (AWG) : 18 - 16
  • Wire Size (CMA) : 1600 - 2800

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 1/4
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]
Buy Now
Terminals - Ring Connectors - A135140-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A135140-ND
Terminals - Ring Connectors A135140-ND
CONN RING CIRC 16-18AWG #1/4

CONN RING CIRC 16-18AWG #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1577634-1
Terminals 1577634-1
Terminals TERML RT PIDG PEEK STRATO 18-16 AWG

Terminals TERML RT PIDG PEEK STRATO 18-16 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1577634-1 A135140-ND 1577634-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Nickel Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Splices - 008334-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 1-104506-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details