TE Connectivity Ring Terminals 160003

Description
Body Features Terminal & Contact Weight (G) : 38.988 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.35 MM  [.565 INCH ] Product Length : 54.43 MM  [2.139 INCH ] Stud Diameter : 10.5 MM , 10 MM  [.413 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 76.3 - 97 Wire Size (AWG) : 3/0 Wire Size (CMA) : 150500 - 190000 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 38.988 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.35 MM  [.565 INCH ] Product Length : 54.43 MM  [2.139 INCH ] Stud Diameter : 10.5 MM , 10 MM  [.413 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 76.3 - 97 Wire Size (AWG) : 3/0 Wire Size (CMA) : 150500 - 190000 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 160003 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
160003
Ring Terminals 160003
Body Features Terminal & Contact Weight (G) : 38.988 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.35 MM  [.565 INCH ] Product Length : 54.43 MM  [2.139 INCH ] Stud Diameter : 10.5 MM , 10 MM  [.413 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 76.3 - 97 Wire Size (AWG) : 3/0 Wire Size (CMA) : 150500 - 190000 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 38.988

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 14.35 MM  [.565 INCH ]
  • Product Length : 54.43 MM  [2.139 INCH ]
  • Stud Diameter : 10.5 MM , 10 MM  [.413 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 76.3 - 97
  • Wire Size (AWG) : 3/0
  • Wire Size (CMA) : 150500 - 190000

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M10
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Ring Terminals - 7455961P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7455961P
Ring Terminals 7455961P
TE Connectivity 160003 Ring Terminal

TE Connectivity 160003 Ring Terminal

Supplier's Site
Ring Terminals - 7455961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7455961
Ring Terminals 7455961
TE Connectivity 160003 Ring Terminal

TE Connectivity 160003 Ring Terminal

Supplier's Site
Ring Terminals - 1903888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1903888
Ring Terminals 1903888
TE Connectivity 160003 Ring Terminal

TE Connectivity 160003 Ring Terminal

Supplier's Site
Terminals - Ring Connectors - A107549-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A107549-ND
Terminals - Ring Connectors A107549-ND
CONN RING D-SHAPE 3/0AWG M10

CONN RING D-SHAPE 3/0AWG M10

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
160003
Terminals 160003
Terminals TERM,SOLIS R 3/0 M10

Terminals TERM,SOLIS R 3/0 M10

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 160003 7455961P 7455961 A107549-ND 160003
Product Name Ring Terminals Ring Terminals Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper; Copper Copper
Features RoHS RoHS; Insulated RoHS; Insulated RoHS
International 76.3 to 97 mm2 96.3 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659301-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 14 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-4 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Spade Terminals - 1-1377173-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details