TE Connectivity Magnet Wire Terminals 1599105-1

Description
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.4 MM  [.09 INCH ] Accepts Insulation Diameter Range : 1.3 - 2.4 MM  [.05 - .09 INCH ] Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .32 - .82 Product Length : 17.02 MM  [.67 INCH ] Terminal Height : 4.57 MM  [.18 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 17000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 7.45 MM  [.293 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.4 MM  [.09 INCH ] Accepts Insulation Diameter Range : 1.3 - 2.4 MM  [.05 - .09 INCH ] Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .32 - .82 Product Length : 17.02 MM  [.67 INCH ] Terminal Height : 4.57 MM  [.18 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 17000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 7.45 MM  [.293 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1599105-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1599105-1
Magnet Wire Terminals 1599105-1
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.4 MM  [.09 INCH ] Accepts Insulation Diameter Range : 1.3 - 2.4 MM  [.05 - .09 INCH ] Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .32 - .82 Product Length : 17.02 MM  [.67 INCH ] Terminal Height : 4.57 MM  [.18 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 17000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 7.45 MM  [.293 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Receptacle
  • Mating Pin Diameter : 2.29 MM  [.09 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 2.4 MM  [.09 INCH ]
  • Accepts Insulation Diameter Range : 1.3 - 2.4 MM  [.05 - .09 INCH ]
  • Lead Wire Size (AWG) : 22 - 18
  • Lead Wire Size (MMSQ) : .32 - .82
  • Product Length : 17.02 MM  [.67 INCH ]
  • Terminal Height : 4.57 MM  [.18 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 17000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Crimp Area Length : 7.45 MM  [.293 INCH ]
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Terminals - Magnetic Wire Connectors - 1599105-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
1599105-1-ND
Terminals - Magnetic Wire Connectors 1599105-1-ND
CONN MAG TERM 18-22AWG CRIMP

CONN MAG TERM 18-22AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1599105-1 1599105-1-ND
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627101-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Quick Disconnects - 1-170140-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers
Connector Contacts - 1-1744128-1 - TE Connectivity
Specs
Features RoHS
View Details