TE Connectivity Connector Contacts 1586315-4

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Single Beam Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Square Post Dimension : 1.14 MM  [.045 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.5 - 2.39 MM  [.059 - .094 INCH ] Wire Size (MMSQ) : .2 - .8 Wire Size (AWG) : 24 - 18 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Single Beam Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Square Post Dimension : 1.14 MM  [.045 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.5 - 2.39 MM  [.059 - .094 INCH ] Wire Size (MMSQ) : .2 - .8 Wire Size (AWG) : 24 - 18 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1586315-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1586315-4
Connector Contacts 1586315-4
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Single Beam Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Square Post Dimension : 1.14 MM  [.045 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.5 - 2.39 MM  [.059 - .094 INCH ] Wire Size (MMSQ) : .2 - .8 Wire Size (AWG) : 24 - 18 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 9
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Square Post Dimension : 1.14 MM  [.045 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Bright
  • Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 1.5 - 2.39 MM  [.059 - .094 INCH ]
  • Wire Size (MMSQ) : .2 - .8
  • Wire Size (AWG) : 24 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1586315-4
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-4 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627133-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
PCB Terminals - 1-1659217-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 1-102316-3 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers