TE Connectivity Ring Terminals 160548-2

Description
Body Features Product Weight (G) : .206 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.9 MM , .63 MM  [.025 INCH , .075 INCH ] Compatible Insulation Diameter (Max) : 2.01 MM  [.079 INCH ] Compatible Insulation Diameter (Min) (INCH) : .051 Compatible Insulation Diameter Range : 1.3 - 2 MM  [.051 - .079 INCH ] Product Length : 10.92 MM  [.43 INCH ] Stud Diameter : 3.1 MM  [.126 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .3 - .55 Wire Size (AWG) : 22 - 20 Wire Size (CMA) : 640 - 1021 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M3 Terminal Features : Inspection Slot Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight (G) : .206 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.9 MM , .63 MM  [.025 INCH , .075 INCH ] Compatible Insulation Diameter (Max) : 2.01 MM  [.079 INCH ] Compatible Insulation Diameter (Min) (INCH) : .051 Compatible Insulation Diameter Range : 1.3 - 2 MM  [.051 - .079 INCH ] Product Length : 10.92 MM  [.43 INCH ] Stud Diameter : 3.1 MM  [.126 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .3 - .55 Wire Size (AWG) : 22 - 20 Wire Size (CMA) : 640 - 1021 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M3 Terminal Features : Inspection Slot Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 160548-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
160548-2
Ring Terminals 160548-2
Body Features Product Weight (G) : .206 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.9 MM , .63 MM  [.025 INCH , .075 INCH ] Compatible Insulation Diameter (Max) : 2.01 MM  [.079 INCH ] Compatible Insulation Diameter (Min) (INCH) : .051 Compatible Insulation Diameter Range : 1.3 - 2 MM  [.051 - .079 INCH ] Product Length : 10.92 MM  [.43 INCH ] Stud Diameter : 3.1 MM  [.126 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .3 - .55 Wire Size (AWG) : 22 - 20 Wire Size (CMA) : 640 - 1021 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M3 Terminal Features : Inspection Slot Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Product Weight (G) : .206

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.9 MM , .63 MM  [.025 INCH , .075 INCH ]
  • Compatible Insulation Diameter (Max) : 2.01 MM  [.079 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .051
  • Compatible Insulation Diameter Range : 1.3 - 2 MM  [.051 - .079 INCH ]
  • Product Length : 10.92 MM  [.43 INCH ]
  • Stud Diameter : 3.1 MM  [.126 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .3 - .55
  • Wire Size (AWG) : 22 - 20
  • Wire Size (CMA) : 640 - 1021

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : M3
  • Terminal Features : Inspection Slot
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
160548-2
Terminals 160548-2
Terminals RING TONGUE

Terminals RING TONGUE

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 160548-2 160548-2
Product Name Ring Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627057-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Quick Disconnects - 1-1627016-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Magnet Wire Terminals - 1-1394431-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Power Contacts - 1-163081-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details