TE Connectivity Splices 1601335-1

Description
Body Features Plating Material : Tin Splice Material : Brass Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Material Thickness : .41 MM  [.016 INCH ] Material Width : 3.91 MM  [.154 INCH ] Overall Length : 3.91 MM  [.154 INCH ] Wire Size (MMSQ) : .95 - 2.54 Wire Size (AWG) : 17.5 - 13.5 Wire Size (CMA) : 1800 - 4600 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Product Type Features Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Magnet Wire Termination Features Crimpband Type : MTM (Magnetic Wire)
Request a Quote
Description
Body Features Plating Material : Tin Splice Material : Brass Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Material Thickness : .41 MM  [.016 INCH ] Material Width : 3.91 MM  [.154 INCH ] Overall Length : 3.91 MM  [.154 INCH ] Wire Size (MMSQ) : .95 - 2.54 Wire Size (AWG) : 17.5 - 13.5 Wire Size (CMA) : 1800 - 4600 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Product Type Features Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Magnet Wire Termination Features Crimpband Type : MTM (Magnetic Wire)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1601335-1 - TE Connectivity
Berwyn, PA, United States
Splices
1601335-1
Splices 1601335-1
Body Features Plating Material : Tin Splice Material : Brass Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Material Thickness : .41 MM  [.016 INCH ] Material Width : 3.91 MM  [.154 INCH ] Overall Length : 3.91 MM  [.154 INCH ] Wire Size (MMSQ) : .95 - 2.54 Wire Size (AWG) : 17.5 - 13.5 Wire Size (CMA) : 1800 - 4600 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Product Type Features Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Magnet Wire Termination Features Crimpband Type : MTM (Magnetic Wire)

Body Features


  • Plating Material : Tin
  • Splice Material : Brass

Configuration Features


  • Number of Serrations : 7
  • Splice Capacity : 3
  • Strip Orientation : End Feed

Contact Features


  • Contact Plating Material : Tin
  • Terminal & Splice Type : Splice

Dimensions


  • Material Thickness : .41 MM  [.016 INCH ]
  • Material Width : 3.91 MM  [.154 INCH ]
  • Overall Length : 3.91 MM  [.154 INCH ]
  • Wire Size (MMSQ) : .95 - 2.54
  • Wire Size (AWG) : 17.5 - 13.5
  • Wire Size (CMA) : 1800 - 4600

Electrical Characteristics


  • Operating Voltage : 250 V

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip

Product Type Features


  • Barrel Type : Open Barrel
  • Insulated : No
  • Product Type : Splice
  • Sealable : No
  • Serrated : Yes
  • Splice Type : Thru Splice
  • Wire/Cable Type : Magnet Wire

Termination Features


  • Crimpband Type : MTM (Magnetic Wire)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1601335-1
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100495-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
3 suppliers
Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Quick Disconnects - 1-1627015-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details