TE Connectivity
Magnet Wire Terminals
1601261-2
Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.52 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Silver
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 12.75 MM [.5 INCH ] Stock Thickness (Magnet Wire Side) : .54 MM [.021 INCH ] Terminal Height : 7.26 MM [.286 INCH ]
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.52 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Silver
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 12.75 MM [.5 INCH ] Stock Thickness (Magnet Wire Side) : .54 MM [.021 INCH ] Terminal Height : 7.26 MM [.286 INCH ]
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.52 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Silver
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 12.75 MM [.5 INCH ] Stock Thickness (Magnet Wire Side) : .54 MM [.021 INCH ] Terminal Height : 7.26 MM [.286 INCH ]
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Magnet Wire Terminal Type : Tab
- Mating Tab Thickness : .51 MM [.02 INCH ]
- Mating Tab Width : 4.52 MM [.02 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Silver
Dimensions
- Magnet Wire Size (AWG) : 34 - 18
- Magnet Wire Size (MM) : .16 - 1.02
- Product Length : 12.75 MM [.5 INCH ]
- Stock Thickness (Magnet Wire Side) : .54 MM [.021 INCH ]
- Terminal Height : 7.26 MM [.286 INCH ]
Mechanical Attachment
- Mating Retention Type : Barbs
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
Product Type Features
- Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1601261-2 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Silver
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
14 to 17 AWG
View Details
2 suppliers
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details
North American
20 to 24 AWG
International
0.2000 to 0.5600 mm2
View Details
Terminal Type
Standard
North American
14 to 16 AWG
View Details
2 suppliers