TE Connectivity Ring Terminals 160181-2

Description
Body Features Terminal & Contact Weight : .185 G  [.007 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.44 MM , 2.66 MM  [.175 INCH , .105 INCH ] Compatible Insulation Diameter (Max) : 5.31 MM  [.209 INCH ] Compatible Insulation Diameter (Min) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 3.8 - 5.3 MM  [.15 - .209 INCH ] Product Length : 20.57 MM  [.81 INCH ] Stud Diameter : 6.6 MM  [.26 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 3.1 - 5.3 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .185 G  [.007 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.44 MM , 2.66 MM  [.175 INCH , .105 INCH ] Compatible Insulation Diameter (Max) : 5.31 MM  [.209 INCH ] Compatible Insulation Diameter (Min) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 3.8 - 5.3 MM  [.15 - .209 INCH ] Product Length : 20.57 MM  [.81 INCH ] Stud Diameter : 6.6 MM  [.26 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 3.1 - 5.3 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 160181-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
160181-2
Ring Terminals 160181-2
Body Features Terminal & Contact Weight : .185 G  [.007 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.44 MM , 2.66 MM  [.175 INCH , .105 INCH ] Compatible Insulation Diameter (Max) : 5.31 MM  [.209 INCH ] Compatible Insulation Diameter (Min) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 3.8 - 5.3 MM  [.15 - .209 INCH ] Product Length : 20.57 MM  [.81 INCH ] Stud Diameter : 6.6 MM  [.26 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 3.1 - 5.3 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .185 G  [.007 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 4.44 MM , 2.66 MM  [.175 INCH , .105 INCH ]
  • Compatible Insulation Diameter (Max) : 5.31 MM  [.209 INCH ]
  • Compatible Insulation Diameter (Min) : 3.81 MM  [.15 INCH ]
  • Compatible Insulation Diameter Range : 3.8 - 5.3 MM  [.15 - .209 INCH ]
  • Product Length : 20.57 MM  [.81 INCH ]
  • Stud Diameter : 6.6 MM  [.26 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : 3.1 - 5.3
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 6529 - 10382

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A122969TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A122969TR-ND
Terminals - Ring Connectors A122969TR-ND
CONN RING CIRC 10-12AWG M6 CRIMP

CONN RING CIRC 10-12AWG M6 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A122969CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A122969CT-ND
Terminals - Ring Connectors A122969CT-ND
CONN RING CIRC 10-12AWG M6 CRIMP

CONN RING CIRC 10-12AWG M6 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
160181-2
Terminals 160181-2
Terminals RING TONGUE I.S.

Terminals RING TONGUE I.S.

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 160181-2 A122969TR-ND A122969CT-ND 160181-2
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102095-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 100504-233 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 102548-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details