TE Connectivity Magnet Wire Terminals 1599107-1

Description
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Insulation Diameter (Max) : 2 MM  [.078 INCH ] Accepts Insulation Diameter Range : 1.2 - 2 MM  [.047 - .078 INCH ] Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .51 - .82 Product Length : 17 MM  [.669 INCH ] Terminal Height : 4.57 MM  [.18 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Package Packaging Quantity : 12500 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 7.5 MM  [.295 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Insulation Diameter (Max) : 2 MM  [.078 INCH ] Accepts Insulation Diameter Range : 1.2 - 2 MM  [.047 - .078 INCH ] Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .51 - .82 Product Length : 17 MM  [.669 INCH ] Terminal Height : 4.57 MM  [.18 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Package Packaging Quantity : 12500 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 7.5 MM  [.295 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1599107-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1599107-1
Magnet Wire Terminals 1599107-1
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Insulation Diameter (Max) : 2 MM  [.078 INCH ] Accepts Insulation Diameter Range : 1.2 - 2 MM  [.047 - .078 INCH ] Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .51 - .82 Product Length : 17 MM  [.669 INCH ] Terminal Height : 4.57 MM  [.18 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Package Packaging Quantity : 12500 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 7.5 MM  [.295 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Receptacle
  • Mating Pin Diameter : 2.29 MM  [.09 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Accepts Insulation Diameter (Max) : 2 MM  [.078 INCH ]
  • Accepts Insulation Diameter Range : 1.2 - 2 MM  [.047 - .078 INCH ]
  • Lead Wire Size (AWG) : 20 - 18
  • Lead Wire Size (MMSQ) : .51 - .82
  • Product Length : 17 MM  [.669 INCH ]
  • Terminal Height : 4.57 MM  [.18 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 12500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Crimp Area Length : 7.5 MM  [.295 INCH ]
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1599107-1
Product Name Magnet Wire Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - A127779-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
Features RoHS
View Details
Quick Disconnects - 1-1627154-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 1-104480-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers