TE Connectivity Ring Terminals 160000

Description
Body Features Terminal & Contact Weight (G) : 24.975 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.28 MM  [.444 INCH ] Product Length : 49.7 MM  [1.953 INCH ] Stud Diameter : 10.5 MM , 10 MM  [.413 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 42.5 - 60.5 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 24.975 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.28 MM  [.444 INCH ] Product Length : 49.7 MM  [1.953 INCH ] Stud Diameter : 10.5 MM , 10 MM  [.413 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 42.5 - 60.5 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 160000 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
160000
Ring Terminals 160000
Body Features Terminal & Contact Weight (G) : 24.975 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.28 MM  [.444 INCH ] Product Length : 49.7 MM  [1.953 INCH ] Stud Diameter : 10.5 MM , 10 MM  [.413 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 42.5 - 60.5 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 24.975

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 11.28 MM  [.444 INCH ]
  • Product Length : 49.7 MM  [1.953 INCH ]
  • Stud Diameter : 10.5 MM , 10 MM  [.413 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 42.5 - 60.5
  • Wire Size (AWG) : 1/0
  • Wire Size (CMA) : 83700 - 119500

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M10
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
SOL. RING TONGUE Terminals and Splices - 160000 - Heilind Electronics, Inc.
Wilmington, MA, United States
SOL. RING TONGUE Terminals and Splices
160000
SOL. RING TONGUE Terminals and Splices 160000
SOL. RING TONGUE Terminals and Splices

SOL. RING TONGUE Terminals and Splices

Buy Now
Ring Terminals - 1648504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1648504
Ring Terminals 1648504
TE Connectivity 160000

TE Connectivity 160000

Supplier's Site
Terminals - Ring Connectors - A160000-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A160000-ND
Terminals - Ring Connectors A160000-ND
CONN RING CIRC 1/0-1AWG M10

CONN RING CIRC 1/0-1AWG M10

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
160000
Terminals 160000
Terminals TERM,SOLIS R 1/0 M10

Terminals TERM,SOLIS R 1/0 M10

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 160000 160000 1648504 A160000-ND 160000
Product Name Ring Terminals SOL. RING TONGUE Terminals and Splices Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper; Copper Copper
Features RoHS RoHS; Insulated RoHS
International 42.5 to 60.5 mm2 60.6 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627102-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-175196-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Ring Terminals & Spade Terminals - 1-1377172-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details