TE Connectivity Ring Terminals 1599938-4

Description
Contact Features Barrel Type : Open Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 10.4 MM  [.4 INCH ] Compatible Insulation Diameter Range : 10.4 MM  [.4 INCH ] Product Length : 42.6 MM  [1.677 INCH ] Tongue Thickness : 1.2 MM  [.04 INCH ] Wire Size (MMSQ) : 25 Wire Size (AWG) : 3 Wire Size (CMA) : 52600 Packaging Features Packaging Method : Box Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Contact Features Barrel Type : Open Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 10.4 MM  [.4 INCH ] Compatible Insulation Diameter Range : 10.4 MM  [.4 INCH ] Product Length : 42.6 MM  [1.677 INCH ] Tongue Thickness : 1.2 MM  [.04 INCH ] Wire Size (MMSQ) : 25 Wire Size (AWG) : 3 Wire Size (CMA) : 52600 Packaging Features Packaging Method : Box Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 1599938-4 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
1599938-4
Ring Terminals 1599938-4
Contact Features Barrel Type : Open Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 10.4 MM  [.4 INCH ] Compatible Insulation Diameter Range : 10.4 MM  [.4 INCH ] Product Length : 42.6 MM  [1.677 INCH ] Tongue Thickness : 1.2 MM  [.04 INCH ] Wire Size (MMSQ) : 25 Wire Size (AWG) : 3 Wire Size (CMA) : 52600 Packaging Features Packaging Method : Box Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Contact Features


  • Barrel Type : Open
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 10.4 MM  [.4 INCH ]
  • Compatible Insulation Diameter Range : 10.4 MM  [.4 INCH ]
  • Product Length : 42.6 MM  [1.677 INCH ]
  • Tongue Thickness : 1.2 MM  [.04 INCH ]
  • Wire Size (MMSQ) : 25
  • Wire Size (AWG) : 3
  • Wire Size (CMA) : 52600

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 2000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1599938-4
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102917-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Connector Contacts - 102102-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-173237-0 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 1-1377173-1 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details