TE Connectivity
Magnet Wire Terminals
1534687-1
Description
Contact Features Magnet Wire Terminal Type : Solder Tab Terminal Orientation : Straight
Dimensions Magnet Wire Size (AWG) : 22 - 19 Magnet Wire Size (MM) : .67 - .95 Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ] Terminal Height : 8.2 MM [.322 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Magnet Wire Terminal Type : Solder Tab Terminal Orientation : Straight
Dimensions Magnet Wire Size (AWG) : 22 - 19 Magnet Wire Size (MM) : .67 - .95 Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ] Terminal Height : 8.2 MM [.322 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Magnet Wire Terminal Type : Solder Tab Terminal Orientation : Straight
Dimensions Magnet Wire Size (AWG) : 22 - 19 Magnet Wire Size (MM) : .67 - .95 Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ] Terminal Height : 8.2 MM [.322 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Contact Features
- Magnet Wire Terminal Type : Solder Tab
- Terminal Orientation : Straight
Dimensions
- Magnet Wire Size (AWG) : 22 - 19
- Magnet Wire Size (MM) : .67 - .95
- Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ]
- Terminal Height : 8.2 MM [.322 INCH ]
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel/Carton
Product Type Features
- Compatible With Discrete Wire Type : Magnet Wire
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1534687-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pre-Tin
Features
RoHS
North American
14 to 19 AWG
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.42 mm2
View Details