TE Connectivity Splices 1601669-1

Description
Body Features Plating Material : Tin Splice Material : Cold Rolled Steel Configuration Features Number of Serrations : 8 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Material Thickness : .46 MM  [.018 INCH ] Material Width : 4.7 MM  [.185 INCH ] Overall Length : 4.7 MM  [.185 INCH ] Wire Diameter Range : 1.02 - 1.6 MM  [.04 - .063 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1600 - 4000 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 25000 Product Type Features Barrel Style : Standard Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Discrete Wire Termination Features Crimpband Type : RTM (Non-Magnetic Wire) Termination Method : Crimp
Request a Quote
Description
Body Features Plating Material : Tin Splice Material : Cold Rolled Steel Configuration Features Number of Serrations : 8 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Material Thickness : .46 MM  [.018 INCH ] Material Width : 4.7 MM  [.185 INCH ] Overall Length : 4.7 MM  [.185 INCH ] Wire Diameter Range : 1.02 - 1.6 MM  [.04 - .063 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1600 - 4000 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 25000 Product Type Features Barrel Style : Standard Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Discrete Wire Termination Features Crimpband Type : RTM (Non-Magnetic Wire) Termination Method : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1601669-1 - TE Connectivity
Berwyn, PA, United States
Splices
1601669-1
Splices 1601669-1
Body Features Plating Material : Tin Splice Material : Cold Rolled Steel Configuration Features Number of Serrations : 8 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Material Thickness : .46 MM  [.018 INCH ] Material Width : 4.7 MM  [.185 INCH ] Overall Length : 4.7 MM  [.185 INCH ] Wire Diameter Range : 1.02 - 1.6 MM  [.04 - .063 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1600 - 4000 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 25000 Product Type Features Barrel Style : Standard Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Discrete Wire Termination Features Crimpband Type : RTM (Non-Magnetic Wire) Termination Method : Crimp

Body Features


  • Plating Material : Tin
  • Splice Material : Cold Rolled Steel

Configuration Features


  • Number of Serrations : 8
  • Splice Capacity : 3
  • Strip Orientation : End Feed

Contact Features


  • Contact Plating Material : Tin
  • Terminal & Splice Type : Splice

Dimensions


  • Material Thickness : .46 MM  [.018 INCH ]
  • Material Width : 4.7 MM  [.185 INCH ]
  • Overall Length : 4.7 MM  [.185 INCH ]
  • Wire Diameter Range : 1.02 - 1.6 MM  [.04 - .063 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1600 - 4000

Electrical Characteristics


  • Operating Voltage : 250 V

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 25000

Product Type Features


  • Barrel Style : Standard
  • Barrel Type : Open Barrel
  • Insulated : No
  • Product Type : Splice
  • Sealable : No
  • Serrated : Yes
  • Splice Type : Thru Splice
  • Wire/Cable Type : Discrete Wire

Termination Features


  • Crimpband Type : RTM (Non-Magnetic Wire)
  • Termination Method : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1601669-1
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Ring Terminals - 1-1377173-0 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Quick Disconnects - 100651-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Magnet Wire Terminals - 1-1394429-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details