TE Connectivity
Ring Terminals
1577637-1
Description
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Compatible Insulation Diameter (Max) : 3.18 MM [.125 INCH ] Compatible Insulation Diameter Range : 2.29 - 3.18 MM [.09 - .125 INCH ] Product Length : 19.03 MM [.749 INCH ] Stud Diameter : 3.02 MM [.119 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : 2.08 - 3.31 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 3260 - 8230
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #4 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 260 DEGC [0 - 500 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Compatible Insulation Diameter (Max) : 3.18 MM [.125 INCH ] Compatible Insulation Diameter Range : 2.29 - 3.18 MM [.09 - .125 INCH ] Product Length : 19.03 MM [.749 INCH ] Stud Diameter : 3.02 MM [.119 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : 2.08 - 3.31 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 3260 - 8230
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #4 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 260 DEGC [0 - 500 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Compatible Insulation Diameter (Max) : 3.18 MM [.125 INCH ] Compatible Insulation Diameter Range : 2.29 - 3.18 MM [.09 - .125 INCH ] Product Length : 19.03 MM [.749 INCH ] Stud Diameter : 3.02 MM [.119 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : 2.08 - 3.31 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 3260 - 8230
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #4 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 260 DEGC [0 - 500 DEGF ]
Contact Features
- Barrel Type : Closed
- Terminal Orientation : Straight
- Terminal Plating Material : Nickel
Dimensions
- Compatible Insulation Diameter (Max) : 3.18 MM [.125 INCH ]
- Compatible Insulation Diameter Range : 2.29 - 3.18 MM [.09 - .125 INCH ]
- Product Length : 19.03 MM [.749 INCH ]
- Stud Diameter : 3.02 MM [.119 INCH ]
- Tongue Thickness : .79 MM [.031 INCH ]
- Wire Size (MMSQ) : 2.08 - 3.31
- Wire Size (AWG) : 14 - 12
- Wire Size (CMA) : 3260 - 8230
Industry Standards
- Government Qualified Terminal : No
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Bag/Box
- Packaging Quantity : 500
Product Type Features
- Ring Terminal Product Type : Closed Ring Tongue Terminal
- Sealable : No
- Stud Size : #4
- Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions
- Insulation Option : Partially Insulated
- Operating Temperature Range : 0 - 260 DEGC [0 - 500 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1577637-1 |
|
Product Name
|
Ring Terminals |
|
Material
|
Nickel
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.42 mm2
View Details
Features
RoHS
North American
26 to 30 AWG
International
0.0500 to 0.1200 mm2
View Details