TE Connectivity Splices 1601837-1

Description
Body Features Plating Material : Unplated Splice Material : Copper Alloy Configuration Features Number of Serrations : 6 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Unplated Terminal & Splice Type : Splice Dimensions Material Thickness : .41 MM  [.016 INCH ] Material Width : 3.51 MM  [.138 INCH ] Overall Length : 3.51 MM  [.138 INCH ] Wire Diameter Range : 1.19 - 1.83 MM  [.047 - .072 INCH ] Wire Size (MMSQ) : 1.1 - 2.6 Wire Size (AWG) : 16.5 - 13 Wire Size (CMA) : 2200 - 5200 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 36000 Product Type Features Barrel Style : Standard Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Discrete Wire Termination Features Crimpband Type : RTM (Non-Magnetic Wire) Termination Method : Crimp
Request a Quote
Description
Body Features Plating Material : Unplated Splice Material : Copper Alloy Configuration Features Number of Serrations : 6 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Unplated Terminal & Splice Type : Splice Dimensions Material Thickness : .41 MM  [.016 INCH ] Material Width : 3.51 MM  [.138 INCH ] Overall Length : 3.51 MM  [.138 INCH ] Wire Diameter Range : 1.19 - 1.83 MM  [.047 - .072 INCH ] Wire Size (MMSQ) : 1.1 - 2.6 Wire Size (AWG) : 16.5 - 13 Wire Size (CMA) : 2200 - 5200 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 36000 Product Type Features Barrel Style : Standard Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Discrete Wire Termination Features Crimpband Type : RTM (Non-Magnetic Wire) Termination Method : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1601837-1 - TE Connectivity
Berwyn, PA, United States
Splices
1601837-1
Splices 1601837-1
Body Features Plating Material : Unplated Splice Material : Copper Alloy Configuration Features Number of Serrations : 6 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Unplated Terminal & Splice Type : Splice Dimensions Material Thickness : .41 MM  [.016 INCH ] Material Width : 3.51 MM  [.138 INCH ] Overall Length : 3.51 MM  [.138 INCH ] Wire Diameter Range : 1.19 - 1.83 MM  [.047 - .072 INCH ] Wire Size (MMSQ) : 1.1 - 2.6 Wire Size (AWG) : 16.5 - 13 Wire Size (CMA) : 2200 - 5200 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 36000 Product Type Features Barrel Style : Standard Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Discrete Wire Termination Features Crimpband Type : RTM (Non-Magnetic Wire) Termination Method : Crimp

Body Features


  • Plating Material : Unplated
  • Splice Material : Copper Alloy

Configuration Features


  • Number of Serrations : 6
  • Splice Capacity : 3
  • Strip Orientation : End Feed

Contact Features


  • Contact Plating Material : Unplated
  • Terminal & Splice Type : Splice

Dimensions


  • Material Thickness : .41 MM  [.016 INCH ]
  • Material Width : 3.51 MM  [.138 INCH ]
  • Overall Length : 3.51 MM  [.138 INCH ]
  • Wire Diameter Range : 1.19 - 1.83 MM  [.047 - .072 INCH ]
  • Wire Size (MMSQ) : 1.1 - 2.6
  • Wire Size (AWG) : 16.5 - 13
  • Wire Size (CMA) : 2200 - 5200

Electrical Characteristics


  • Operating Voltage : 250 V

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 36000

Product Type Features


  • Barrel Style : Standard
  • Barrel Type : Open Barrel
  • Insulated : No
  • Product Type : Splice
  • Sealable : No
  • Serrated : Yes
  • Splice Type : Thru Splice
  • Wire/Cable Type : Discrete Wire

Termination Features


  • Crimpband Type : RTM (Non-Magnetic Wire)
  • Termination Method : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1601837-1
Product Name Splices
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163082-0 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Special Purpose Terminals - 1-150504-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Quick Disconnects - 1-1627101-2 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details