TE Connectivity Wire-to-Board Connector Contacts 1-582355-3

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Type : Tab Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness (MICIN) : 15 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Type : Tab Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness (MICIN) : 15 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Connector Contacts - 1-582355-3 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Connector Contacts
1-582355-3
Wire-to-Board Connector Contacts 1-582355-3
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Type : Tab Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness (MICIN) : 15 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 15
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material : Gold
  • Wire Contact Termination Area Plating Thickness (MICIN) : 15

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-582355-3
Product Name Wire-to-Board Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-175194-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Quick Disconnects - 1-1627016-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 1-104480-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details