TE Connectivity Ring Terminals 160108-2

Description
Body Features Terminal & Contact Weight : 1.157 G  [.041 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.28 MM , 1.65 MM  [.065 INCH , .09 INCH ] Compatible Insulation Diameter (Max) : 3 MM  [.118 INCH ] Compatible Insulation Diameter Range : 2 - 3 MM  [.079 - .118 INCH ] Product Length : 19.81 MM  [.78 INCH ] Stud Diameter : 6.2 MM  [.244 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 1.157 G  [.041 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.28 MM , 1.65 MM  [.065 INCH , .09 INCH ] Compatible Insulation Diameter (Max) : 3 MM  [.118 INCH ] Compatible Insulation Diameter Range : 2 - 3 MM  [.079 - .118 INCH ] Product Length : 19.81 MM  [.78 INCH ] Stud Diameter : 6.2 MM  [.244 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 160108-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
160108-2
Ring Terminals 160108-2
Body Features Terminal & Contact Weight : 1.157 G  [.041 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.28 MM , 1.65 MM  [.065 INCH , .09 INCH ] Compatible Insulation Diameter (Max) : 3 MM  [.118 INCH ] Compatible Insulation Diameter Range : 2 - 3 MM  [.079 - .118 INCH ] Product Length : 19.81 MM  [.78 INCH ] Stud Diameter : 6.2 MM  [.244 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : 1.157 G  [.041 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.28 MM , 1.65 MM  [.065 INCH , .09 INCH ]
  • Compatible Insulation Diameter (Max) : 3 MM  [.118 INCH ]
  • Compatible Insulation Diameter Range : 2 - 3 MM  [.079 - .118 INCH ]
  • Product Length : 19.81 MM  [.78 INCH ]
  • Stud Diameter : 6.2 MM  [.244 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 15
  • Wire Size (CMA) : 1021 - 3256

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 6000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A122968CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A122968CT-ND
Terminals - Ring Connectors A122968CT-ND
CONN RING CIRC 16-20AWG #12

CONN RING CIRC 16-20AWG #12

Buy Now Datasheet
Terminals - Ring Connectors - A122968TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A122968TR-ND
Terminals - Ring Connectors A122968TR-ND
CONN RING CIRC 16-20AWG #12

CONN RING CIRC 16-20AWG #12

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
160108-2
Terminals 160108-2
Terminals RING TONGUE I.S.

Terminals RING TONGUE I.S.

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 160108-2 A122968CT-ND 160108-2
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102107-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Quick Disconnects - 1-1969529-1 - TE Connectivity
Specs
Material Unplated
Features RoHS; Insulated
North American 14 to 18 AWG
View Details
Ring Terminals - 1-1627171-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 21 AWG
View Details