TE Connectivity Ring Terminals & Spade Terminals 1544340-1

Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Underplating Material : Copper Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Overall Product Length : 52 MM  [2 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Wire Size (CMA) : 66400 Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 300 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Underplating Material : Copper Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Overall Product Length : 52 MM  [2 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Wire Size (CMA) : 66400 Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 300 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 1544340-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
1544340-1
Ring Terminals & Spade Terminals 1544340-1
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Underplating Material : Copper Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Overall Product Length : 52 MM  [2 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Wire Size (CMA) : 66400 Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 300 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Configuration Features


  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : Copper
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Overall Product Length : 52 MM  [2 INCH ]
  • Wire Size (MMSQ) : 35
  • Wire Size (AWG) : 2
  • Wire Size (CMA) : 66400

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 300

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Stud Size : M8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1544340-1
Product Name Ring Terminals & Spade Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details
Quick Disconnects - 1-1627057-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details
Wire End Caps - 034913-000 - TE Connectivity
Specs
Features RoHS
View Details