TE Connectivity Terminals - Spade Connectors 155129-1

Description
CONN SPADE TERM 16-22AWG #8
Request a Quote Datasheet
Description
CONN SPADE TERM 16-22AWG #8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 155129-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
155129-1-ND
Terminals - Spade Connectors 155129-1-ND
CONN SPADE TERM 16-22AWG #8

CONN SPADE TERM 16-22AWG #8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
155129-1
Terminals 155129-1
Terminals PG SPADE 22-16 5/32

Terminals PG SPADE 22-16 5/32

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 155129-1-ND 155129-1
Product Name Terminals - Spade Connectors Terminals
Terminal Type Fork Terminal; Standard
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102128-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Ferrules - 2848.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details