TE Connectivity Ring Terminals 1577646-1

Description
Body Features Insulation Sleeve Color : Black Stripe Color : Black Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 5.44 MM  [.214 INCH ] Compatible Insulation Diameter (Min) : 2.6 MM  [.102 INCH ] Compatible Insulation Diameter Range : 2.59 - 5.44 MM  [.102 - .214 INCH ] Product Length : 28.43 MM  [1.119 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 5.26 Wire Size (AWG) : 10 Wire Size (CMA) : 12066 Electrical Characteristics Current Rating (AMP) : 1 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Black Stripe Color : Black Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 5.44 MM  [.214 INCH ] Compatible Insulation Diameter (Min) : 2.6 MM  [.102 INCH ] Compatible Insulation Diameter Range : 2.59 - 5.44 MM  [.102 - .214 INCH ] Product Length : 28.43 MM  [1.119 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 5.26 Wire Size (AWG) : 10 Wire Size (CMA) : 12066 Electrical Characteristics Current Rating (AMP) : 1 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 1577646-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
1577646-1
Ring Terminals 1577646-1
Body Features Insulation Sleeve Color : Black Stripe Color : Black Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 5.44 MM  [.214 INCH ] Compatible Insulation Diameter (Min) : 2.6 MM  [.102 INCH ] Compatible Insulation Diameter Range : 2.59 - 5.44 MM  [.102 - .214 INCH ] Product Length : 28.43 MM  [1.119 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 5.26 Wire Size (AWG) : 10 Wire Size (CMA) : 12066 Electrical Characteristics Current Rating (AMP) : 1 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]

Body Features


  • Insulation Sleeve Color : Black
  • Stripe Color : Black

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Compatible Insulation Diameter (Max) : 5.44 MM  [.214 INCH ]
  • Compatible Insulation Diameter (Min) : 2.6 MM  [.102 INCH ]
  • Compatible Insulation Diameter Range : 2.59 - 5.44 MM  [.102 - .214 INCH ]
  • Product Length : 28.43 MM  [1.119 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 5.26
  • Wire Size (AWG) : 10
  • Wire Size (CMA) : 12066

Electrical Characteristics


  • Current Rating (AMP) : 1

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 250

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #8, M4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
1577646-1
Terminals 1577646-1
Terminals TERM RT PIDG PEEK STRATO 10 AWG

Terminals TERM RT PIDG PEEK STRATO 10 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 1577646-1 1577646-1
Product Name Ring Terminals Terminals
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1627117-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-104479-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details