TE Connectivity Crimp Wire Pins, Tabs & Ferrules 154724

Description
Body Features Insulation Material : PVC Primary Product Color : Blue Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 17.02 MM  [.67 INCH ] Crimp Wire Terminal Type : Blade Terminal Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 3.05 MM  [.12 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter (INCH) : .165 Compatible Insulation Diameter Range : 2.92 - 4.32 MM , 4.32 MM  [.115 - .17 INCH , .17 INCH ] Overall Product Length : 27.16 MM  [1.07 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box & Carton Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : PVC Primary Product Color : Blue Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 17.02 MM  [.67 INCH ] Crimp Wire Terminal Type : Blade Terminal Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 3.05 MM  [.12 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter (INCH) : .165 Compatible Insulation Diameter Range : 2.92 - 4.32 MM , 4.32 MM  [.115 - .17 INCH , .17 INCH ] Overall Product Length : 27.16 MM  [1.07 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box & Carton Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 154724 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
154724
Crimp Wire Pins, Tabs & Ferrules 154724
Body Features Insulation Material : PVC Primary Product Color : Blue Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 17.02 MM  [.67 INCH ] Crimp Wire Terminal Type : Blade Terminal Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 3.05 MM  [.12 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter (INCH) : .165 Compatible Insulation Diameter Range : 2.92 - 4.32 MM , 4.32 MM  [.115 - .17 INCH , .17 INCH ] Overall Product Length : 27.16 MM  [1.07 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box & Carton Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : PVC
  • Primary Product Color : Blue
  • Sleeve Material : PVC

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 17.02 MM  [.67 INCH ]
  • Crimp Wire Terminal Type : Blade Terminal
  • Mating Tab Thickness : .79 MM  [.031 INCH ]
  • Mating Tab Width : 3.05 MM  [.12 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter (INCH) : .165
  • Compatible Insulation Diameter Range : 2.92 - 4.32 MM , 4.32 MM  [.115 - .17 INCH , .17 INCH ]
  • Overall Product Length : 27.16 MM  [1.07 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Blade Terminals - 6805533P - RS Components, Ltd.
Corby, Northants, United Kingdom
Blade Terminals
6805533P
Blade Terminals 6805533P
TE Connectivity 154724

TE Connectivity 154724

Supplier's Site
Blade Terminals - 6805533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Blade Terminals
6805533
Blade Terminals 6805533
TE Connectivity 154724

TE Connectivity 154724

Supplier's Site
Blade Terminals - 1904037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Blade Terminals
1904037
Blade Terminals 1904037
TE Connectivity 154724

TE Connectivity 154724

Supplier's Site
Terminal, Blade, 3.05 X 0.79Mm, Crimp, Blue; Product Range Amp Te Connectivity - 06WX0123 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Blade, 3.05 X 0.79Mm, Crimp, Blue; Product Range Amp Te Connectivity
06WX0123
Terminal, Blade, 3.05 X 0.79Mm, Crimp, Blue; Product Range Amp Te Connectivity 06WX0123
TERMINAL, BLADE, 3.05 x 0.79MM, CRIMP, BLUE; Product Range:PIDG Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide); Connector Type:Blade RoHS Compliant: Yes

TERMINAL, BLADE, 3.05 x 0.79MM, CRIMP, BLUE; Product Range:PIDG Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide); Connector Type:Blade RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
154724
Terminals 154724
Terminals TERM WIRE 16-14AWG

Terminals TERM WIRE 16-14AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 154724 6805533P 6805533 06WX0123 154724
Product Name Crimp Wire Pins, Tabs & Ferrules Blade Terminals Blade Terminals Terminal, Blade, 3.05 X 0.79Mm, Crimp, Blue; Product Range Amp Te Connectivity Terminals
Terminal Type Blade Terminal Blade Terminals Blade Terminals Blade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers
Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Connector Contacts - 1-1747500-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details