TE Connectivity
Quick Disconnects
1599721-1
Description
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Stator - Straight Reverse Terminal Plating Material : Unplated
Dimensions Product Length : 15.5 MM [.61 INCH ] Terminal Material Thickness : .33 MM [.013 INCH ] Wire Size (MMSQ) : .1 - .41 Wire Size (AWG) : 27 - 21 Wire Size (CMA) : 200 - 850
Mechanical Attachment Wire Insulation Support : With
Other Line : AMPLIVAR
Packaging Features Packaging Method : Box Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Stator - Straight Reverse Terminal Plating Material : Unplated
Dimensions Product Length : 15.5 MM [.61 INCH ] Terminal Material Thickness : .33 MM [.013 INCH ] Wire Size (MMSQ) : .1 - .41 Wire Size (AWG) : 27 - 21 Wire Size (CMA) : 200 - 850
Mechanical Attachment Wire Insulation Support : With
Other Line : AMPLIVAR
Packaging Features Packaging Method : Box Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Stator - Straight Reverse Terminal Plating Material : Unplated
Dimensions Product Length : 15.5 MM [.61 INCH ] Terminal Material Thickness : .33 MM [.013 INCH ] Wire Size (MMSQ) : .1 - .41 Wire Size (AWG) : 27 - 21 Wire Size (CMA) : 200 - 850
Mechanical Attachment Wire Insulation Support : With
Other Line : AMPLIVAR
Packaging Features Packaging Method : Box Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Contact Features
- Barrel Type : Open
- Contact Base Material : Phosphor Bronze
- Crimp Type : F-Crimp
- Quick Disconnect Terminal Type : Receptacle
- Terminal Orientation : Stator - Straight Reverse
- Terminal Plating Material : Unplated
Dimensions
- Product Length : 15.5 MM [.61 INCH ]
- Terminal Material Thickness : .33 MM [.013 INCH ]
- Wire Size (MMSQ) : .1 - .41
- Wire Size (AWG) : 27 - 21
- Wire Size (CMA) : 200 - 850
Mechanical Attachment
- Wire Insulation Support : With
Other
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 10000
Product Type Features
- Compatible With Discrete Wire Type : Magnet Wire
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1599721-1 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
18 to 22 AWG
International
0.3300 to 0.8200 mm2
View Details
Features
RoHS
North American
12 to 16 AWG
International
0.9500 to 3.37 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details