TE Connectivity PCB Terminals 154645-2

Description
Contact Features Contact Mating Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 2.5 MICM  [98.42 MICIN ] Crimp Type : F-Crimp PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.109 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.79 MM  [.059 - .109 INCH ] Extension Below Board : 1.83 MM  [.072 INCH ] PCB Hole Diameter : 1.79 MM  [.07 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 7.44 MM  [.296 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Other Line : AMP-In-Mini Packaging Features Packaging Method : Package Packaging Quantity : 6000 Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Mating Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 2.5 MICM  [98.42 MICIN ] Crimp Type : F-Crimp PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.109 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.79 MM  [.059 - .109 INCH ] Extension Below Board : 1.83 MM  [.072 INCH ] PCB Hole Diameter : 1.79 MM  [.07 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 7.44 MM  [.296 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Other Line : AMP-In-Mini Packaging Features Packaging Method : Package Packaging Quantity : 6000 Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 154645-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
154645-2
PCB Terminals 154645-2
Contact Features Contact Mating Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 2.5 MICM  [98.42 MICIN ] Crimp Type : F-Crimp PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.109 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.79 MM  [.059 - .109 INCH ] Extension Below Board : 1.83 MM  [.072 INCH ] PCB Hole Diameter : 1.79 MM  [.07 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 7.44 MM  [.296 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Other Line : AMP-In-Mini Packaging Features Packaging Method : Package Packaging Quantity : 6000 Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ]
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 2.5 MICM  [98.42 MICIN ]
  • Crimp Type : F-Crimp
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 2.79 MM  [.109 INCH ]
  • Compatible Insulation Diameter Range : 1.52 - 2.79 MM  [.059 - .109 INCH ]
  • Extension Below Board : 1.83 MM  [.072 INCH ]
  • PCB Hole Diameter : 1.79 MM  [.07 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 7.44 MM  [.296 INCH ]
  • Terminal Material Thickness : .25 MM  [.01 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Line : AMP-In-Mini

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 6000

Product Type Features


  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 154645-2
Product Name PCB Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Rings & Spades - 1-1627169-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Brass, Pre-Tin
Features RoHS
View Details