TE Connectivity Magnet Wire Terminals 1599986-1

Description
Contact Features Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .46 MM  [.018 INCH ] Mating Tab Width : 3.43 MM  [.135 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.6 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.3 - 3.6 MM  [.09 - .14 INCH ] Magnet Wire Size (AWG) : 18 - 10 Magnet Wire Size (MM) : 1.02 - 2.58 Product Length : 19.43 MM  [.764 INCH ] Terminal Height : 9.2 MM  [.362 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Packaging Quantity : 24000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Termination Features Crimp Area Length : 5.97 MM  [.235 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .46 MM  [.018 INCH ] Mating Tab Width : 3.43 MM  [.135 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.6 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.3 - 3.6 MM  [.09 - .14 INCH ] Magnet Wire Size (AWG) : 18 - 10 Magnet Wire Size (MM) : 1.02 - 2.58 Product Length : 19.43 MM  [.764 INCH ] Terminal Height : 9.2 MM  [.362 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Packaging Quantity : 24000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Termination Features Crimp Area Length : 5.97 MM  [.235 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1599986-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1599986-1
Magnet Wire Terminals 1599986-1
Contact Features Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .46 MM  [.018 INCH ] Mating Tab Width : 3.43 MM  [.135 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.6 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.3 - 3.6 MM  [.09 - .14 INCH ] Magnet Wire Size (AWG) : 18 - 10 Magnet Wire Size (MM) : 1.02 - 2.58 Product Length : 19.43 MM  [.764 INCH ] Terminal Height : 9.2 MM  [.362 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Packaging Quantity : 24000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Termination Features Crimp Area Length : 5.97 MM  [.235 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Poke-In
  • Mating Tab Thickness : .46 MM  [.018 INCH ]
  • Mating Tab Width : 3.43 MM  [.135 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.6 MM  [.14 INCH ]
  • Compatible Insulation Diameter Range : 2.3 - 3.6 MM  [.09 - .14 INCH ]
  • Magnet Wire Size (AWG) : 18 - 10
  • Magnet Wire Size (MM) : 1.02 - 2.58
  • Product Length : 19.43 MM  [.764 INCH ]
  • Terminal Height : 9.2 MM  [.362 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton
  • Packaging Quantity : 24000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded

Termination Features


  • Crimp Area Length : 5.97 MM  [.235 INCH ]
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1599986-1
Terminals 1599986-1
Terminals MAG MATE POKE-IN DUAL TAB

Terminals MAG MATE POKE-IN DUAL TAB

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 1599986-1 1599986-1
Product Name Magnet Wire Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Terminals - Specialized Connectors - A101975-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
Quick Disconnects - 1-1627057-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Splices - 1-141175-2 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details