TE Connectivity
Magnet Wire Terminals
1601046-3
Description
Body Features Compatible With Cavity Size : 1601433
Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter (Max) : 2.9 MM [.115 INCH ] Compatible Insulation Diameter Range : 2.9 MM [.115 INCH ] Lead Wire Size (AWG) : 18 - 22 Lead Wire Size (MMSQ) : .3 - .8 Magnet Wire Size (AWG) : 18 - 34 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 7.62 MM [.3 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 7.62 MM [.3 INCH ]
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : SIAMEZE IDC
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 175 DEGC [-40 - 347 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Compatible With Cavity Size : 1601433
Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter (Max) : 2.9 MM [.115 INCH ] Compatible Insulation Diameter Range : 2.9 MM [.115 INCH ] Lead Wire Size (AWG) : 18 - 22 Lead Wire Size (MMSQ) : .3 - .8 Magnet Wire Size (AWG) : 18 - 34 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 7.62 MM [.3 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 7.62 MM [.3 INCH ]
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : SIAMEZE IDC
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 175 DEGC [-40 - 347 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Compatible With Cavity Size : 1601433
Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter (Max) : 2.9 MM [.115 INCH ] Compatible Insulation Diameter Range : 2.9 MM [.115 INCH ] Lead Wire Size (AWG) : 18 - 22 Lead Wire Size (MMSQ) : .3 - .8 Magnet Wire Size (AWG) : 18 - 34 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 7.62 MM [.3 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 7.62 MM [.3 INCH ]
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : SIAMEZE IDC
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 175 DEGC [-40 - 347 DEGF ]
Body Features
- Compatible With Cavity Size : 1601433
Contact Features
- Magnet Wire Terminal Type : Wire-to-Wire
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Compatible Insulation Diameter (Max) : 2.9 MM [.115 INCH ]
- Compatible Insulation Diameter Range : 2.9 MM [.115 INCH ]
- Lead Wire Size (AWG) : 18 - 22
- Lead Wire Size (MMSQ) : .3 - .8
- Magnet Wire Size (AWG) : 18 - 34
- Magnet Wire Size (MM) : .16 - 1.02
- Product Length : 7.62 MM [.3 INCH ]
- Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ]
- Terminal Height : 7.62 MM [.3 INCH ]
Mechanical Attachment
- Mating Retention Type : Barbs
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel/Carton
Product Type Features
- Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features
- Termination Method to Wire & Cable : SIAMEZE IDC
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 175 DEGC [-40 - 347 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1601046-3 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
15 to 17 AWG
View Details
2 suppliers