TE Connectivity Magnet Wire Terminals 1601000-1

Description
Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 6.84 MM  [.269 INCH ] Stock Thickness (Magnet Wire Side) : .64 MM  [.025 INCH ] Terminal Height : 3.18 MM  [.125 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 50000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 6.84 MM  [.269 INCH ] Stock Thickness (Magnet Wire Side) : .64 MM  [.025 INCH ] Terminal Height : 3.18 MM  [.125 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 50000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1601000-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1601000-1
Magnet Wire Terminals 1601000-1
Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 6.84 MM  [.269 INCH ] Stock Thickness (Magnet Wire Side) : .64 MM  [.025 INCH ] Terminal Height : 3.18 MM  [.125 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 50000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Wire-to-Wire
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Lead Wire Size (AWG) : 22 - 18
  • Lead Wire Size (MMSQ) : .3 - .8
  • Magnet Wire Size (AWG) : 34 - 18
  • Magnet Wire Size (MM) : .16 - 1.02
  • Product Length : 6.84 MM  [.269 INCH ]
  • Stock Thickness (Magnet Wire Side) : .64 MM  [.025 INCH ]
  • Terminal Height : 3.18 MM  [.125 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 50000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111000TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111000TR-ND
Terminals - Magnetic Wire Connectors A111000TR-ND
CONN MAG TERM 18-34AWG IDC

CONN MAG TERM 18-34AWG IDC

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111000CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111000CT-ND
Terminals - Magnetic Wire Connectors A111000CT-ND
CONN MAG TERM 18-34AWG IDC

CONN MAG TERM 18-34AWG IDC

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1601000-1 A111000TR-ND A111000CT-ND
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175196-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Connector Contacts - 118385-5 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627057-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details