TE Connectivity Crimp Wire Pins, Tabs & Ferrules 154740-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 4.44 MM  [.175 INCH ] Terminal Orientation : Right Angle Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM , 2.54 MM  [.1 INCH , .05 INCH ] Compatible Insulation Diameter Range : 2.1 MM , 1.5 - 2.1 MM  [.059 - .083 INCH , .083 INCH ] Overall Product Length : 9.91 MM  [.39 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 4.44 MM  [.175 INCH ] Terminal Orientation : Right Angle Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM , 2.54 MM  [.1 INCH , .05 INCH ] Compatible Insulation Diameter Range : 2.1 MM , 1.5 - 2.1 MM  [.059 - .083 INCH , .083 INCH ] Overall Product Length : 9.91 MM  [.39 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 154740-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
154740-1
Crimp Wire Pins, Tabs & Ferrules 154740-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 4.44 MM  [.175 INCH ] Terminal Orientation : Right Angle Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM , 2.54 MM  [.1 INCH , .05 INCH ] Compatible Insulation Diameter Range : 2.1 MM , 1.5 - 2.1 MM  [.059 - .083 INCH , .083 INCH ] Overall Product Length : 9.91 MM  [.39 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Receptacle Terminal
  • Mating Pin Diameter : 4.44 MM  [.175 INCH ]
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.27 MM , 2.54 MM  [.1 INCH , .05 INCH ]
  • Compatible Insulation Diameter Range : 2.1 MM , 1.5 - 2.1 MM  [.059 - .083 INCH , .083 INCH ]
  • Overall Product Length : 9.91 MM  [.39 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .5 - 1.3
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1021 - 2582

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
154740-1
Terminals 154740-1
Terminals RIGHT ANGLE PIN RECEPT.

Terminals RIGHT ANGLE PIN RECEPT.

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 154740-1 154740-1
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals
Terminal Type Receptacle Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Spade Terminals - 1-1377173-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Connector Contacts - 102104-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Splices - 1-1377174-9 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 22 to 26 AWG
International 0.1290 to 0.3260 mm2
View Details