TE Connectivity Magnet Wire Terminals 1601149-2

Description
Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Blade Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 21 Magnet Wire Size (MM) : .72 Product Length : 18.15 MM  [.714 INCH ] Stock Thickness (Magnet Wire Side) : .79 MM  [.031 INCH ] Terminal Height : 4.91 MM  [.193 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Blade Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 21 Magnet Wire Size (MM) : .72 Product Length : 18.15 MM  [.714 INCH ] Stock Thickness (Magnet Wire Side) : .79 MM  [.031 INCH ] Terminal Height : 4.91 MM  [.193 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1601149-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1601149-2
Magnet Wire Terminals 1601149-2
Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Blade Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 21 Magnet Wire Size (MM) : .72 Product Length : 18.15 MM  [.714 INCH ] Stock Thickness (Magnet Wire Side) : .79 MM  [.031 INCH ] Terminal Height : 4.91 MM  [.193 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Contact Underplating Material : Copper
  • Magnet Wire Terminal Type : Blade Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 21
  • Magnet Wire Size (MM) : .72
  • Product Length : 18.15 MM  [.714 INCH ]
  • Stock Thickness (Magnet Wire Side) : .79 MM  [.031 INCH ]
  • Terminal Height : 4.91 MM  [.193 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1601149-2
Terminals 1601149-2
Terminals 159-019-014= REC 250X020 MMDSMZ

Terminals 159-019-014= REC 250X020 MMDSMZ

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 1601149-2 1601149-2
Product Name Magnet Wire Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627102-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details
<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Quick Disconnects - 1-1627015-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details