Body Features Terminal & Contact Weight : .293 G [.01 OZ ]
Configuration Features Number of Holes : 2
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Barrel Inside Diameter : 1.9 MM , 2.79 MM [.075 INCH , .11 INCH ] Compatible Insulation Diameter (Max) : 3.43 MM [.135 INCH ] Compatible Insulation Diameter (Min) : 2.54 MM [.1 INCH ] Compatible Insulation Diameter Range : 2.5 - 3.4 MM [.1 - .135 INCH ] Product Length : 11.68 MM [.46 INCH ] Stud Diameter : 4.2 MM [.165 INCH ] Tongue Thickness : .76 MM [.03 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1022 - 2583
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Terminal & Contact Weight : .293 G [.01 OZ ]
Configuration Features Number of Holes : 2
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Barrel Inside Diameter : 1.9 MM , 2.79 MM [.075 INCH , .11 INCH ] Compatible Insulation Diameter (Max) : 3.43 MM [.135 INCH ] Compatible Insulation Diameter (Min) : 2.54 MM [.1 INCH ] Compatible Insulation Diameter Range : 2.5 - 3.4 MM [.1 - .135 INCH ] Product Length : 11.68 MM [.46 INCH ] Stud Diameter : 4.2 MM [.165 INCH ] Tongue Thickness : .76 MM [.03 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1022 - 2583
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Body Features Terminal & Contact Weight : .293 G [.01 OZ ]
Configuration Features Number of Holes : 2
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Barrel Inside Diameter : 1.9 MM , 2.79 MM [.075 INCH , .11 INCH ] Compatible Insulation Diameter (Max) : 3.43 MM [.135 INCH ] Compatible Insulation Diameter (Min) : 2.54 MM [.1 INCH ] Compatible Insulation Diameter Range : 2.5 - 3.4 MM [.1 - .135 INCH ] Product Length : 11.68 MM [.46 INCH ] Stud Diameter : 4.2 MM [.165 INCH ] Tongue Thickness : .76 MM [.03 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1022 - 2583
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Body Features
Terminal & Contact Weight : .293 G [.01 OZ ]
Configuration Features
Number of Holes : 2
Contact Features
Barrel Type : Open
Contact Base Material : Brass
Contact Underplating Material : None
Terminal Orientation : Straight
Terminal Plating Material : Unplated
Dimensions
Barrel Inside Diameter : 1.9 MM , 2.79 MM [.075 INCH , .11 INCH ]
Compatible Insulation Diameter (Max) : 3.43 MM [.135 INCH ]
Compatible Insulation Diameter (Min) : 2.54 MM [.1 INCH ]
Compatible Insulation Diameter Range : 2.5 - 3.4 MM [.1 - .135 INCH ]
Product Length : 11.68 MM [.46 INCH ]
Stud Diameter : 4.2 MM [.165 INCH ]
Tongue Thickness : .76 MM [.03 INCH ]
Wire Size (MMSQ) : .5 - 1.5
Wire Size (AWG) : 20 - 16
Wire Size (CMA) : 1022 - 2583
Industry Standards
Government Qualified Terminal : No
Mechanical Attachment
Wire Insulation Support : With
Operation/Application
Compatible With Wire Base Material : Copper
Packaging Features
Packaging Method : Strip/Reel
Packaging Quantity : 15000
Product Type Features
Compatible With Discrete Wire Type : Stranded
Ring Terminal Product Type : Closed Ring Tongue Terminal
Sealable : No
Shape Description : Circular/Oval
Stud Size : M4, #8
Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]