TE Connectivity Ring Terminals 160337-2

Description
Body Features Terminal & Contact Weight : .983 G  [.035 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.79 MM , 1.65 MM  [.065 INCH , .11 INCH ] Compatible Insulation Diameter (Max) : .3 MM  [.118 INCH ] Compatible Insulation Diameter (Min) (INCH) : .098 Compatible Insulation Diameter Range : 2.5 - 3 MM  [.098 - .118 INCH ] Product Length : 19.81 MM  [.78 INCH ] Stud Diameter : 6.4 MM  [.252 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2.5 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1618 - 4107 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .983 G  [.035 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.79 MM , 1.65 MM  [.065 INCH , .11 INCH ] Compatible Insulation Diameter (Max) : .3 MM  [.118 INCH ] Compatible Insulation Diameter (Min) (INCH) : .098 Compatible Insulation Diameter Range : 2.5 - 3 MM  [.098 - .118 INCH ] Product Length : 19.81 MM  [.78 INCH ] Stud Diameter : 6.4 MM  [.252 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2.5 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1618 - 4107 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 160337-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
160337-2
Ring Terminals 160337-2
Body Features Terminal & Contact Weight : .983 G  [.035 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.79 MM , 1.65 MM  [.065 INCH , .11 INCH ] Compatible Insulation Diameter (Max) : .3 MM  [.118 INCH ] Compatible Insulation Diameter (Min) (INCH) : .098 Compatible Insulation Diameter Range : 2.5 - 3 MM  [.098 - .118 INCH ] Product Length : 19.81 MM  [.78 INCH ] Stud Diameter : 6.4 MM  [.252 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2.5 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1618 - 4107 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .983 G  [.035 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.79 MM , 1.65 MM  [.065 INCH , .11 INCH ]
  • Compatible Insulation Diameter (Max) : .3 MM  [.118 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .098
  • Compatible Insulation Diameter Range : 2.5 - 3 MM  [.098 - .118 INCH ]
  • Product Length : 19.81 MM  [.78 INCH ]
  • Stud Diameter : 6.4 MM  [.252 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .8 - 2.5
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1618 - 4107

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 6000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Ring Terminals - 1903135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1903135
Ring Terminals 1903135
TE Connectivity 160337-2

TE Connectivity 160337-2

Supplier's Site
Terminals - Ring Connectors - A122971TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A122971TR-ND
Terminals - Ring Connectors A122971TR-ND
CONN RING CIRC 14-18AWG M6 CRIMP

CONN RING CIRC 14-18AWG M6 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A122971CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A122971CT-ND
Terminals - Ring Connectors A122971CT-ND
CONN RING CIRC 14-18AWG M6 CRIMP

CONN RING CIRC 14-18AWG M6 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
160337-2
Terminals 160337-2
Terminals RING TONGUE I.S.

Terminals RING TONGUE I.S.

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 160337-2 1903135 A122971TR-ND A122971CT-ND 160337-2
Product Name Ring Terminals Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163084-0 - TE Connectivity
Specs
Features RoHS
North American 15 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Splices - 1-1659298-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Splices - 1-1659300-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details