TE Connectivity Magnet Wire Terminals 1534682-1

Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Solder Post Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 27 - 25 Magnet Wire Size (MM) : .36 - .45 Product Length : 6.6 MM  [.26 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 3.4 MM  [.133 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Box, Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Solder Post Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 27 - 25 Magnet Wire Size (MM) : .36 - .45 Product Length : 6.6 MM  [.26 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 3.4 MM  [.133 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Box, Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1534682-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1534682-1
Magnet Wire Terminals 1534682-1
Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Solder Post Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 27 - 25 Magnet Wire Size (MM) : .36 - .45 Product Length : 6.6 MM  [.26 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 3.4 MM  [.133 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Box, Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 1

Contact Features


  • Magnet Wire Terminal Type : Solder Post
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 27 - 25
  • Magnet Wire Size (MM) : .36 - .45
  • Product Length : 6.6 MM  [.26 INCH ]
  • Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ]
  • Terminal Height : 3.4 MM  [.133 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Box, Reel, Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1534682-1
Product Name Magnet Wire Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Terminals - Specialized Connectors - A101923-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 102095-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details