TE Connectivity
Magnet Wire Terminals
1534686-7
Description
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1 MM [.039 INCH ] Terminal Orientation : Straight Terminal Plating Material : Gold
Dimensions Magnet Wire Size (AWG) : 26 - 23 Magnet Wire Size (MM) : .45 - .63 Product Length : 8.2 MM [.322 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ] Terminal Height : 8.2 MM [.322 INCH ]
Mechanical Attachment Mating Retention Type : Barbs Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel, Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1 MM [.039 INCH ] Terminal Orientation : Straight Terminal Plating Material : Gold
Dimensions Magnet Wire Size (AWG) : 26 - 23 Magnet Wire Size (MM) : .45 - .63 Product Length : 8.2 MM [.322 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ] Terminal Height : 8.2 MM [.322 INCH ]
Mechanical Attachment Mating Retention Type : Barbs Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel, Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1 MM [.039 INCH ] Terminal Orientation : Straight Terminal Plating Material : Gold
Dimensions Magnet Wire Size (AWG) : 26 - 23 Magnet Wire Size (MM) : .45 - .63 Product Length : 8.2 MM [.322 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ] Terminal Height : 8.2 MM [.322 INCH ]
Mechanical Attachment Mating Retention Type : Barbs Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel, Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Contact Features
- Contact Underplating Material : Nickel
- Magnet Wire Terminal Type : Solder Post
- Mating Tab Thickness : .6 MM [.024 INCH ]
- Mating Tab Width : 1 MM [.039 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Gold
Dimensions
- Magnet Wire Size (AWG) : 26 - 23
- Magnet Wire Size (MM) : .45 - .63
- Product Length : 8.2 MM [.322 INCH ]
- Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ]
- Terminal Height : 8.2 MM [.322 INCH ]
Mechanical Attachment
- Mating Retention Type : Barbs
- Wire Insulation Support : Without
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel, Reel/Carton
Product Type Features
- Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1534686-7 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Gold
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Nickel
Features
RoHS
North American
15 to 20 AWG
View Details
2 suppliers
Features
RoHS; Insulated
North American
22 to 26 AWG
International
0.1290 to 0.3260 mm2
View Details
Material
Tin
Features
RoHS
North American
8 AWG
View Details
Material
Tin
Features
RoHS
North American
17 to 21 AWG
View Details