TE Connectivity Magnet Wire Terminals 1601038-3

Description
Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Pin Mating Tab Thickness : .51 MM  [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 24 - 21 Magnet Wire Size (MM) : .51 - .72 Product Length : 8.76 MM  [.344 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM  [.02 INCH ] Terminal Height : 3.18 MM  [.125 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 30000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Pin Mating Tab Thickness : .51 MM  [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 24 - 21 Magnet Wire Size (MM) : .51 - .72 Product Length : 8.76 MM  [.344 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM  [.02 INCH ] Terminal Height : 3.18 MM  [.125 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 30000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1601038-3 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1601038-3
Magnet Wire Terminals 1601038-3
Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Pin Mating Tab Thickness : .51 MM  [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 24 - 21 Magnet Wire Size (MM) : .51 - .72 Product Length : 8.76 MM  [.344 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM  [.02 INCH ] Terminal Height : 3.18 MM  [.125 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 30000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Contact Underplating Material : Copper
  • Magnet Wire Terminal Type : Pin
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 24 - 21
  • Magnet Wire Size (MM) : .51 - .72
  • Product Length : 8.76 MM  [.344 INCH ]
  • Stock Thickness (Magnet Wire Side) : .5 MM  [.02 INCH ]
  • Terminal Height : 3.18 MM  [.125 INCH ]

Mechanical Attachment


  • Mating Retention Type : Barbs

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 30000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1601038-3
Terminals 1601038-3
Terminals DUAL PC TAB MMD SIAMEZE

Terminals DUAL PC TAB MMD SIAMEZE

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 1601038-3 1601038-3
Product Name Magnet Wire Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627030-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Quick Disconnects - 1-1627057-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details