TE Connectivity
Magnet Wire Terminals
1601146-1
Description
Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Lead Wire Size (AWG) : 23 Lead Wire Size (MMSQ) : .56 Magnet Wire Size (AWG) : 23 - 12 Magnet Wire Size (MM) : .56 - 2.06 Product Length : 13.97 MM [.55 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM [.032 INCH ] Terminal Height : 6.1 MM [.24 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Lead Wire Size (AWG) : 23 Lead Wire Size (MMSQ) : .56 Magnet Wire Size (AWG) : 23 - 12 Magnet Wire Size (MM) : .56 - 2.06 Product Length : 13.97 MM [.55 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM [.032 INCH ] Terminal Height : 6.1 MM [.24 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Lead Wire Size (AWG) : 23 Lead Wire Size (MMSQ) : .56 Magnet Wire Size (AWG) : 23 - 12 Magnet Wire Size (MM) : .56 - 2.06 Product Length : 13.97 MM [.55 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM [.032 INCH ] Terminal Height : 6.1 MM [.24 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Magnet Wire Terminal Type : Wire-to-Wire
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Lead Wire Size (AWG) : 23
- Lead Wire Size (MMSQ) : .56
- Magnet Wire Size (AWG) : 23 - 12
- Magnet Wire Size (MM) : .56 - 2.06
- Product Length : 13.97 MM [.55 INCH ]
- Stock Thickness (Magnet Wire Side) : .81 MM [.032 INCH ]
- Terminal Height : 6.1 MM [.24 INCH ]
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
Product Type Features
- Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1601146-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Features
RoHS; Insulated
North American
14 to 16 AWG
International
1.29 to 1.42 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Features
RoHS
North American
20 to 24 AWG
International
0.2500 to 0.5000 mm2
View Details