TE Connectivity Ring Terminals 160108-1

Description
Body Features Terminal & Contact Weight : .608 G  [.02 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.28 MM , 1.65 MM  [.09 INCH , .065 INCH ] Compatible Insulation Diameter (Max) : 3 MM  [.118 INCH ] Compatible Insulation Diameter Range : 2 - 3 MM  [.079 - .118 INCH ] Product Length : 19.81 MM  [.78 INCH ] Stud Diameter : 6.2 MM  [.244 INCH ] Tongue Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .608 G  [.02 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.28 MM , 1.65 MM  [.09 INCH , .065 INCH ] Compatible Insulation Diameter (Max) : 3 MM  [.118 INCH ] Compatible Insulation Diameter Range : 2 - 3 MM  [.079 - .118 INCH ] Product Length : 19.81 MM  [.78 INCH ] Stud Diameter : 6.2 MM  [.244 INCH ] Tongue Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 160108-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
160108-1
Ring Terminals 160108-1
Body Features Terminal & Contact Weight : .608 G  [.02 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.28 MM , 1.65 MM  [.09 INCH , .065 INCH ] Compatible Insulation Diameter (Max) : 3 MM  [.118 INCH ] Compatible Insulation Diameter Range : 2 - 3 MM  [.079 - .118 INCH ] Product Length : 19.81 MM  [.78 INCH ] Stud Diameter : 6.2 MM  [.244 INCH ] Tongue Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : .608 G  [.02 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 2.28 MM , 1.65 MM  [.09 INCH , .065 INCH ]
  • Compatible Insulation Diameter (Max) : 3 MM  [.118 INCH ]
  • Compatible Insulation Diameter Range : 2 - 3 MM  [.079 - .118 INCH ]
  • Product Length : 19.81 MM  [.78 INCH ]
  • Stud Diameter : 6.2 MM  [.244 INCH ]
  • Tongue Thickness : .64 MM  [.025 INCH ]
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 15
  • Wire Size (CMA) : 1021 - 3256

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 6000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 160108-1
Product Name Ring Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details
Connector Contacts - 1-175196-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers