TE Connectivity Magnet Wire Terminals 1601142-1

Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.02 INCH ] Terminal Orientation : Straight Dimensions Magnet Wire Size (AWG) : 23 - 20 Magnet Wire Size (MM) : .57 - .81 Product Length : 16.64 MM  [.655 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 8.39 MM  [.33 INCH ] Mechanical Attachment Mating Retention Type : Hole Packaging Features Packaging Method : Reel Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.02 INCH ] Terminal Orientation : Straight Dimensions Magnet Wire Size (AWG) : 23 - 20 Magnet Wire Size (MM) : .57 - .81 Product Length : 16.64 MM  [.655 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 8.39 MM  [.33 INCH ] Mechanical Attachment Mating Retention Type : Hole Packaging Features Packaging Method : Reel Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1601142-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1601142-1
Magnet Wire Terminals 1601142-1
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.02 INCH ] Terminal Orientation : Straight Dimensions Magnet Wire Size (AWG) : 23 - 20 Magnet Wire Size (MM) : .57 - .81 Product Length : 16.64 MM  [.655 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 8.39 MM  [.33 INCH ] Mechanical Attachment Mating Retention Type : Hole Packaging Features Packaging Method : Reel Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 4.75 MM  [.02 INCH ]
  • Terminal Orientation : Straight

Dimensions


  • Magnet Wire Size (AWG) : 23 - 20
  • Magnet Wire Size (MM) : .57 - .81
  • Product Length : 16.64 MM  [.655 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 8.39 MM  [.33 INCH ]

Mechanical Attachment


  • Mating Retention Type : Hole

Packaging Features


  • Packaging Method : Reel

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1601142-1
Terminals 1601142-1
Terminals 159-002-000= TAB,187X032,MMDSMZ

Terminals 159-002-000= TAB,187X032,MMDSMZ

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 1601142-1 1601142-1
Product Name Magnet Wire Terminals Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Connector Contacts - 1-141708-2 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Connector Contacts - 102548-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers